Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.82
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Character Count x Line | 4 x 1 |
Character Size | 15.24mm |
Supply Voltage | 5VAC |
Display Mode | Reflective |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Display, 7 Segment, 3 1/2, 15.24Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LCD-S3X1M60TR-1?
Additional datasheets, footprints and schematics for LCD-S3X1M60TR-1 are listed on our Part Details page. You can also find images and similar parts to LCD-S3X1M60TR-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD-S3X1M60TR-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD-S3X1M60TR-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD-S3X1M60TR-1 fall under?
The LCD-S3X1M60TR-1 is listed under Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to LCD-S3X1M60TR-1 when available in the 7 Segment LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD-S3X1M60TR-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LCD-S3X1M60TR-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCD-S3X1M60TR-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LCD-S3X1M60TR-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD-S3X1M60TR-1 often in real-time on the comparison pages.
What if I can't find stock of LCD-S3X1M60TR-1?
You can fill out our help required form which you can use to request a quote for LCD-S3X1M60TR-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.