Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 3.5 |
---|---|
Character Count x Line | 4 x 1 |
Character Size | 12.7mm |
Supply Voltage | 5VAC |
Display Mode | Reflective |
RoHS Compliant | Yes |
Character Display Modules LCD 3.5x1 0.5 In TN Reflective 40 Pin InfoVue Series | Lumex LCD-A3X1C50TR/A | RS Americas |
Lcd Display, 7 Segment, 3 -1/2, 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LCD-A3X1C50TR/A?
Additional datasheets, footprints and schematics for LCD-A3X1C50TR/A are listed on our Part Details page. You can also find images and similar parts to LCD-A3X1C50TR/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD-A3X1C50TR/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD-A3X1C50TR/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD-A3X1C50TR/A fall under?
The LCD-A3X1C50TR/A is listed under Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to LCD-A3X1C50TR/A when available in the 7 Segment LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD-A3X1C50TR/A you can contact the distributor directly for product support, shipping queries etc.
Is the LCD-A3X1C50TR/A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCD-A3X1C50TR/A have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LCD-A3X1C50TR/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD-A3X1C50TR/A often in real-time on the comparison pages.
What if I can't find stock of LCD-A3X1C50TR/A?
You can fill out our help required form which you can use to request a quote for LCD-A3X1C50TR/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.