Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 2.5 |
---|---|
Character Count x Line | 3 x 1 |
Character Size | 12.17mm |
Supply Voltage | 5VAC |
Display Mode | Reflective |
RoHS Compliant | Yes |
Lcd Display, 7 Segment, 2-1/2, 12.17Mm | Newark Electronics |
InfoVueÔ 105░C LCD Display 2.5 Digit Twisted Nematic Reflective OP W/PINS | Future Electronics |
Character Display Modules LCD 2.5x1 0.5 In TN Reflective 40 Pin InfoVue Series | Lumex LCD-A2X1C50TR | RS Americas |
Where can I find additional details, specifications and documents for a LCD-A2X1C50TR?
Additional datasheets, footprints and schematics for LCD-A2X1C50TR are listed on our Part Details page. You can also find images and similar parts to LCD-A2X1C50TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD-A2X1C50TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD-A2X1C50TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD-A2X1C50TR fall under?
The LCD-A2X1C50TR is listed under Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to LCD-A2X1C50TR when available in the 7 Segment LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD-A2X1C50TR you can contact the distributor directly for product support, shipping queries etc.
Is the LCD-A2X1C50TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCD-A2X1C50TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for LCD-A2X1C50TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD-A2X1C50TR often in real-time on the comparison pages.
What if I can't find stock of LCD-A2X1C50TR?
You can fill out our help required form which you can use to request a quote for LCD-A2X1C50TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.