Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Character Count x Line | 3-1/2 x 1 |
Character Size | 12.7mm |
Supply Voltage | - |
Display Mode | Transflective |
Product Range | - |
Background Colour | Grey |
Character Type | 7 Segment |
Current per Digit | 5µA |
Display Technology | LCD |
External Length / Height | 50.8mm |
External Width | 30.5mm |
Fixing Centres | 0.1mm |
Font Colour | Black |
Height | 50.8mm |
Operating Frequency | 32Hz |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +60°C |
Row Pitch | 33mm |
Supply Voltage Max | 6V |
Supply Voltage Min | 3V |
Viewing Area (H x W) | 17.78mm x 45.72mm |
LCD MODULE, TRANSFLECTIVE, 3.5DIGIT | Farnell |
Lcd Module, Transflective, 3.5Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a VI302-DP-FC-S-LV?
Additional datasheets, footprints and schematics for VI302-DP-FC-S-LV are listed on our Part Details page. You can also find images and similar parts to VI302-DP-FC-S-LV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VI302-DP-FC-S-LV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VI302-DP-FC-S-LV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VI302-DP-FC-S-LV fall under?
The VI302-DP-FC-S-LV is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to VI302-DP-FC-S-LV when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VI302-DP-FC-S-LV you can contact the distributor directly for product support, shipping queries etc.
Is the VI302-DP-FC-S-LV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VI302-DP-FC-S-LV have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VI302-DP-FC-S-LV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VI302-DP-FC-S-LV often in real-time on the comparison pages.
What if I can't find stock of VI302-DP-FC-S-LV?
You can fill out our help required form which you can use to request a quote for VI302-DP-FC-S-LV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.