Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3.5 |
---|---|
Character Count x Line | 3-1/2 x 1 |
Character Size | 12.7mm |
Supply Voltage | 5V |
Display Mode | Reflective |
Product Range | - |
Background Colour | Grey |
Current per Digit | 5µA |
External Length / Height | 50.8mm |
External Width | 30.5mm |
Fixing Centres | 0.1mm |
Font Colour | Black |
Height | 50.8mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +60°C |
Viewing Area (H x W) | 17.78mm x 45.72mm |
LCD, REFLECTIVE 3.5 DIGIT | element14 |
LCD MODULE, REFLECTIVE, 3.5DIGIT | Farnell |
Lcd Module, Reflective, 3.5Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a VI302-DPRC?
Additional datasheets, footprints and schematics for VI302-DPRC are listed on our Part Details page. You can also find images and similar parts to VI302-DPRC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VI302-DPRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VI302-DPRC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VI302-DPRC fall under?
The VI302-DPRC is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to VI302-DPRC when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VI302-DPRC you can contact the distributor directly for product support, shipping queries etc.
Is the VI302-DPRC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VI302-DPRC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VI302-DPRC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VI302-DPRC often in real-time on the comparison pages.
What if I can't find stock of VI302-DPRC?
You can fill out our help required form which you can use to request a quote for VI302-DPRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.