Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Character Count x Line | 3-1/2 x 1 |
Character Size | 12.7mm |
Display Mode | Transflective |
Display Area Height | 17.78mm |
RoHS Compliant | No |
MULTI-DIGIT 7-SEGMENT DISPLAY | element14 |
Multi Digit 7-Segment Display | Newark Electronics |
Where can I find additional details, specifications and documents for a FE0203W-EU?
Additional datasheets, footprints and schematics for FE0203W-EU are listed on our Part Details page. You can also find images and similar parts to FE0203W-EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE0203W-EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE0203W-EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE0203W-EU fall under?
The FE0203W-EU is listed under Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to FE0203W-EU when available in the 7 Segment LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE0203W-EU you can contact the distributor directly for product support, shipping queries etc.
Is the FE0203W-EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE0203W-EU have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for FE0203W-EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE0203W-EU often in real-time on the comparison pages.
What if I can't find stock of FE0203W-EU?
You can fill out our help required form which you can use to request a quote for FE0203W-EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.