LED Street Light Connectors
Parts from LED Street Light Connectors Category



DIMMABLE PHOTOCONTROL RCPT, 7POS, CABLE; Product Range:Lumawise Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Wire Size RoHS Compliant: Yes

LED LIGHT CONN BASE, 80MM, 4POS, PCB; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:-; Voltage Rating:250V; Current Rating:5A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED LIGHT CONN BASE, 80MM, 4POS, PCB; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:-; Voltage Rating:250V; Current Rating:5A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes



BASE, 80MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

BASE, 40MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes




LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG RoHS Compliant: Yes

LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG






LED CONNECTOR, PLUG, 5POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes