Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.63
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$7.61
|
6,740
in stock
|
Buy Now | |
Chip One Stop
from US$4.86
|
6,740
in stock
|
Buy Now | |
Distrelec
from US$7.16
|
6,740
in stock
|
Buy Now | |
TE Store
from US$7.10
|
537
in stock
|
Buy Now | |
element14
from US$7.08
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$7.89
|
17
in stock
|
Buy Now | |
Avnet America
from US$5.77
|
-
|
Buy Now | |
RS Americas
from US$10.56
|
-
|
Buy Now |
Vented | Yes |
---|---|
Number of Positions | 5 |
Sleeve Compatible | Yes |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Connector Diameter | 76mm |
Operating Voltage | 600VDC, 600VAC |
Surge Protection | None |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Lighting Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
ASSEMBLY LIGHT CONTROLLER BASE W/VENT | Rapid Electronics |
TE Connectivity ASSEMBLY LIGHT CONTROLLER BASE W/VENT LED Lighting Fixture Accessories LIGHT CONTROLLERBASE 5P W/VENT | Distrelec |
LED CONNECTOR, PLUG, 5POS, 480VAC, 15A | Farnell |
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT Product Diameter: 76 mm Product Diameter: 3 in Lighting Connector Features Included: Vented Sleeve Compatible Number of Positions: 5 Sealable: Yes Street Lighting Base Assembly | 76 mm 3" Vented 5 | Part Number: 1-2336396-1 | Internal Number: 1-2336396-1 | TE Connectivity | TE Store |
Led Connector, Plug, 5Pos, 480Vac, 15A | Newark Electronics |
Light Controller Base 15A 600VAC/DC 5 Position Vented Black | Avnet America |
LED Lighting Fixture Accessories LIGHT CONTROLLERBASE 5P W/VENT | TE Connectivity 1-2336396-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2336396-1?
Additional datasheets, footprints and schematics for 1-2336396-1 are listed on our Part Details page. You can also find images and similar parts to 1-2336396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2336396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2336396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2336396-1 fall under?
The 1-2336396-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 1-2336396-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2336396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2336396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2336396-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-2336396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2336396-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2336396-1?
You can fill out our help required form which you can use to request a quote for 1-2336396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.