Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.49
|
26,064
in stock
|
Buy Now | |
Newark Electronics
from US$9.30
|
19,464
in stock
|
Buy Now | |
Future Electronics
from US$7.67
|
4,900
in stock
|
Buy Now | |
TE Store
from US$9.87
|
148
in stock
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
RS Americas
from US$14.28
|
-
|
Buy Now | |
element14
from US$8.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rotatable | No |
---|---|
Number of Positions | 5 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Wire Size | 18 – 14AWG |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Sealable | Yes |
Lighting Product Type | Connector |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Rcpt Assy Dimmable Photocontrol 105C 3/2 | Rapid Electronics |
Lighting Conn Dimming Photocell Recpt Assy 3/2 |Amp Te Connectivity 2213362-3 | Newark Electronics |
CONNECTOR, RECEPTACLE, 5POS, CABLE | Farnell |
Solid State 14-19 AWG 5 Position 15 A Dimmable Photocontrol Receptacle Assembly | Future Electronics |
Rcpt Assy,Dimmable Photocontrol,105C,3/2 Lighting Product Type: Connector Lighting Connector Features Included: Not Rotatable Connector System: Wire-to-Component Number of Positions: 5 Sealable: Yes Connector Not Rotatable Wire-to-Component 5 | Dimming Receptacle | Part Number: 2213362-3 | Internal Number: 2213362-3 | TE Connectivity | TE Store |
Dimmable Photocontrol RCP 5 POS ST Bag | Avnet America |
Rcpt Assy, Dimmable Photocontrol,105C,3/2 | TE Connectivity 2213362-3 | RS Americas |
CONNECTOR, RECEPTACLE, 5POS | element14 |
Where can I find additional details, specifications and documents for a 2213362-3?
Additional datasheets, footprints and schematics for 2213362-3 are listed on our Part Details page. You can also find images and similar parts to 2213362-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213362-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213362-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213362-3 fall under?
The 2213362-3 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213362-3 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213362-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213362-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213362-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, Future Electronics and TE Store have stock available or on a lead time for 2213362-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213362-3 often in real-time on the comparison pages.
What if I can't find stock of 2213362-3?
You can fill out our help required form which you can use to request a quote for 2213362-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.