Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.74
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.60
|
3,400
in stock
|
Buy Now | |
Powell Electronics
from US$7.42
|
540
in stock
|
Buy Now | |
Heilind Electronics
from US$7.43
|
63
in stock
|
Buy Now | |
TE Store
from US$7.85
|
58
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.43
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$8.96
|
-
|
Buy Now | |
Avnet America
from US$5.70
|
-
|
Buy Now | |
RS Americas
from US$11.96
|
-
|
Buy Now |
Vented | No |
---|---|
Number of Positions | 5 |
Sleeve Compatible | Yes |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Connector Diameter | 81mm |
Operating Voltage | 600VDC, 600VAC |
Surge Protection | None |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Lighting Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
LIGHT CONTROLLER BASE ASSY, 81MM DIA,5POS | Heilind Electronics |
LIGHT CONTROLLER BASE ASSY,81MM DIA,5POS Product Diameter: 81 mm Product Diameter: 3.19 in Lighting Connector Features Included: Sleeve Compatible Not Vented Number of Positions: 5 Sealable: Yes Photo Control Base | 81 mm 3.19" Sleeve Compatible 5 | Part Number: 1-2213871-2 | Internal Number: 1-2213871-2 | TE Connectivity | TE Store |
Light Controller Base Assy,81Mm Dia,5Pos Rohs Compliant: Yes |Te Connectivity 1-2213871-2 | Newark Electronics |
LED Lighting Fixture Accessories | RS Americas |
Where can I find additional details, specifications and documents for a 1-2213871-2?
Additional datasheets, footprints and schematics for 1-2213871-2 are listed on our Part Details page. You can also find images and similar parts to 1-2213871-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213871-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213871-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213871-2 fall under?
The 1-2213871-2 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 1-2213871-2 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213871-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213871-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213871-2 have stock available?
Authorised distributors including Chip One Stop, Powell Electronics, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 1-2213871-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213871-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2213871-2?
You can fill out our help required form which you can use to request a quote for 1-2213871-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.