Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.92
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
655
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
252
in stock
|
Buy Now | |
Heilind Electronics
from US$3.53
|
189
in stock
|
Buy Now | |
TE Store
from US$4.62
|
100
in stock
|
Buy Now | |
element14
from US$3.35
|
85
in stock
|
Buy Now | |
Farnell
from US$2.72
|
85
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.53
|
63
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
48
in stock
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$4.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Keyed | Yes |
Vented | No |
Contact Current Rating (Max) | 5A |
Product Height | 16.5mm |
Connector Diameter | 43.5mm |
Housing Color | Gray |
Agency & Standard | UL |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Lighting Product Type | Light Controller Base |
Sealable | Yes |
Operating Temperature Range | -40 – 90°C |
Led Light Conn Base, 40Mm, 4Pos, Pcb | Newark Electronics |
LUMAWISE KEY A BASE,40MM KEYED,NO VENT | Heilind Electronics |
MODULE,40MM LUMAWISE ENDURANCE S. KEYED Lighting Product Type: Light Controller Base Primary Product Color: Gray Product Height: 16.5 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: UL Light Controller Base Gray 16.5 mm Not Vented | Street Lighting Connector | Part Number: 2343405-1 | Internal Number: 2343405-1 | TE Connectivity | TE Store |
LED LIGHT CONN BASE, 40MM, 4POS, PCB | element14 |
LUMAWISE Endurance S 40mm Keyed Base | RS |
Module Base Assembly Lumawise Endurance S 40 mm Keyed | Future Electronics |
Module Base Assembly 40mm Diameter Keyed | Avnet America |
LED Mounting Hardware, Base, PBT, UL, 43.5mm, 5A, Gray, Lumawise Series | TE Connectivity 2343405-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2343405-1?
Additional datasheets, footprints and schematics for 2343405-1 are listed on our Part Details page. You can also find images and similar parts to 2343405-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2343405-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2343405-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2343405-1 fall under?
The 2343405-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2343405-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2343405-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2343405-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2343405-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Heilind Electronics, TE Store and element14 have stock available or on a lead time for 2343405-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2343405-1 often in real-time on the comparison pages.
What if I can't find stock of 2343405-1?
You can fill out our help required form which you can use to request a quote for 2343405-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.