Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.80
|
500
in stock
|
Buy Now | |
Future Electronics
from US$5.91
|
11,300
in stock
|
Buy Now | |
element14
from US$5.21
|
984
in stock
|
Buy Now | |
Farnell
from US$5.04
|
984
in stock
|
Buy Now | |
SOS electronic
from US$4.62
|
508
in stock
|
Buy Now | |
Rapid Electronics
from US$7.29
|
140
in stock
|
Buy Now | |
Distrelec
from US$6.27
|
140
in stock
|
Buy Now | |
TE Store
from US$7.49
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$5.38
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
RS Americas
from US$5.62
|
-
|
Buy Now | |
TTI Europe
from US$4.20
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Keyed | Yes |
Vented | No |
Contact Current Rating (Max) | 1.5A |
Product Height | 27.4mm |
Connector Diameter | 36.5mm |
Housing Color | Gray |
Agency & Standard | Zhaga |
Sealable | Yes |
Lighting Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 190°F, -40 – 90°C |
LUMAWISE Endurance S Solid State Lighting Connector SR Receptacle Assembly | Future Electronics |
RCPT ASSY, LED LIGHT, 4-POS, 1.5A | element14 |
Receptacle Assembly for LUMAWISE Base 4P 30V 1,5A | SOS electronic |
Endurance S receptacle assembly | RS |
RECEPTACLE ASSEM. LUMAWISE ENDURANCE S | Rapid Electronics |
TE Connectivity - AMP RECEPTACLE ASSEM. LUMAWISE ENDURANCE S | Distrelec |
RECEPTACLE ASSEM., LUMAWISE ENDURANCE S Lighting Product Type: Connector Primary Product Color: Black Product Height: 27.4 mm Lighting Connector Features Included: Keyed Not Vented Compatible With Agency/Standards Products: Zhaga Connector Black 27.4 mm Keyed | Street Lighting Connector | Part Number: 2213858-1 | Internal Number: 2213858-1 | TE Connectivity | TE Store |
Rcpt Assy, Led Light, 4-Pos, 1.5A | Newark Electronics |
Conn Lighting Receptacle 4 POS ST Polybutylene Terephthalate Black | Avnet Abacus |
LUMAWISE Endurance S, Solid State Lighting Connector, SR Recetacle Assembly | TE Connectivity 2213858-1 | RS Americas |
REC LUMAWISE ENDURANCE S BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 2213858-1?
Additional datasheets, footprints and schematics for 2213858-1 are listed on our Part Details page. You can also find images and similar parts to 2213858-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213858-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213858-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213858-1 fall under?
The 2213858-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213858-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213858-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213858-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213858-1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, SOS electronic and RS have stock available or on a lead time for 2213858-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213858-1 often in real-time on the comparison pages.
What if I can't find stock of 2213858-1?
You can fill out our help required form which you can use to request a quote for 2213858-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.