Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
1
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
4,200
in stock
|
Buy Now | |
TE Store
from US$1.74
|
2,260
in stock
|
Buy Now | |
element14
from US$1.39
|
1,060
in stock
|
Buy Now | |
Farnell
from US$1.32
|
1,060
in stock
|
Buy Now | |
SOS electronic
from US$0.94
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
578
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
50
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,200
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keyed | Yes |
---|---|
Vented | No |
Connector Diameter | 38.5mm |
Product Height | 15.5mm |
Housing Color | Dark Gray |
Agency & Standard | Zhaga |
Sealable | Yes |
Lighting Product Type | Connector |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 190°F, -40 – 90°C |
IP Dust Sealing Level | 6 |
SEALING CAP, RCPT, LUMAWISE EN | TTI Europe |
SEALING CAP, RCPT, LUMAWISE ENDURANCE S Lighting Product Type: Connector Primary Product Color: Dark Gray Product Height: 15.5 mm Lighting Connector Features Included: Keyed Not Vented Compatible With Agency/Standards Products: Zhaga Connector Dark Gray 15.5 mm Keyed | Street Lighting Connector | Part Number: 2213795-1 | Internal Number: 2213795-1 | TE Connectivity | TE Store |
SEALING CAP, RECEPTACLE | element14 |
Sealing Cap for LUMAWISE Receptacle PBT IP66 Dark Grey | SOS electronic |
LUMAWISE ENDURANCE S Dark Gray Round Sealing Cap | Future Electronics |
AMP2213795-1 | Avnet America |
LED SR RECEPT SEALING CAP ENDURANCE S | Heilind Electronics |
Sealing Cap, Receptacle | Newark Electronics |
LED Lighting Mt.ing Accessories SEALING CAP RCPT | Rapid Electronics |
TE Connectivity SEALING CAP RCPT LUMAWISE ENDURANCE S LED Lighting Mounting Accessories SEALING CAP RCPT | Distrelec |
Endurance S receptacle sealing cap | RS |
LUMAWISE Endurance S, Solid State Lighting Connector, Sealing Cap, SR Recetacle | TE Connectivity 2213795-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2213795-1?
Additional datasheets, footprints and schematics for 2213795-1 are listed on our Part Details page. You can also find images and similar parts to 2213795-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213795-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213795-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213795-1 fall under?
The 2213795-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213795-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213795-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213795-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213795-1 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and SOS electronic have stock available or on a lead time for 2213795-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213795-1 often in real-time on the comparison pages.
What if I can't find stock of 2213795-1?
You can fill out our help required form which you can use to request a quote for 2213795-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.