Keyed | Yes |
---|---|
Vented | No |
Connector Diameter | 38.5mm |
Product Height | 15.5mm |
Housing Color | Light Gray |
Agency & Standard | Zhaga |
Sealable | Yes |
Lighting Product Type | Connector |
IP Water Sealing Level | 6 |
IP Dust Sealing Level | 6 |
Sealing Cap, Rcpt, Lumawise Endurance S |Amp Te Connectivity 2213795-2 | Newark Electronics |
SEALING CAP FOR LUMAWISE SERIES | Future Electronics |
SEALING CAP, RCPT, LUMAWISE EN | TTI Europe |
Special Order: SEALING CAP, RCPT, LUMAWISE ENDURANCE S Lighting Product Type: Connector Primary Product Color: Light Gray Product Height: 15.5 mm Lighting Connector Features Included: Keyed Not Vented Compatible With Agency/Standards Products: Zhaga Connector Light Gray 15.5 mm Keyed | Street Lighting Connector | Part Number: 2213795-2 | Internal Number: 2213795-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213795-2?
Additional datasheets, footprints and schematics for 2213795-2 are listed on our Part Details page. You can also find images and similar parts to 2213795-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213795-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213795-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213795-2 fall under?
The 2213795-2 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213795-2 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213795-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213795-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213795-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and TE Store have stock available or on a lead time for 2213795-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213795-2 often in real-time on the comparison pages.
What if I can't find stock of 2213795-2?
You can fill out our help required form which you can use to request a quote for 2213795-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.