Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.25
|
15
in stock
|
Buy Now | |
Future Electronics
from US$2.63
|
2,052
in stock
|
Buy Now | |
TTI Europe
from US$2.85
|
1,404
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
920
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
920
in stock
|
Buy Now | |
Farnell
from US$3.57
|
740
in stock
|
Buy Now | |
Heilind Electronics
from US$3.45
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
156
in stock
|
Buy Now | |
element14
from US$3.10
|
156
in stock
|
Buy Now | |
SOS electronic
from US$2.14
|
156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.45
|
63
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$5.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keyed | Yes |
---|---|
Vented | No |
Number of Positions | 4 |
Contact Current Rating (Max) | 1.5A |
Product Height | 16.5mm |
Connector Diameter | 43.5mm |
Housing Color | Gray |
Agency & Standard | Zhaga |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Lighting Product Type | Connector |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C, -40 – 190°F |
IP Dust Sealing Level | 6 |
LUMAWISE Endurance S 40 mm Base Module Assembly | Future Electronics |
LUMAWISE ENDURANC S BASE 40MM | TTI Europe |
LED Lighting Mt.ing Accessories MODULE ASSEMBLY | Rapid Electronics |
BASE, 40MM MOD, LED LIGHT, 4POS, PLUG | Farnell |
LED MODULE BASE ASSY,40MM ENDURANCE S | Heilind Electronics |
Base, 40Mm Mod, Led Light, 4-Pos, Plug | Newark Electronics |
BASE, 40MM MOD, LED LIGHT, 4-POS, PLUG | element14 |
LED Street Light Connector Base D40mm 4P 30V 1,5A IP66 | SOS electronic |
Lumawise endurance S base, 40mm module | RS |
LUMAWISE Endurance S, Solid State Lighting Connector, 40mm Base, SR Module | TE Connectivity 2213837-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2213837-1?
Additional datasheets, footprints and schematics for 2213837-1 are listed on our Part Details page. You can also find images and similar parts to 2213837-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213837-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213837-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213837-1 fall under?
The 2213837-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213837-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213837-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213837-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213837-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2213837-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213837-1 often in real-time on the comparison pages.
What if I can't find stock of 2213837-1?
You can fill out our help required form which you can use to request a quote for 2213837-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.