Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.27
|
117
in stock
|
Buy Now | |
TTI Europe
from US$5.34
|
8,752
in stock
|
Buy Now | |
Newark Electronics
from US$6.41
|
117
in stock
|
Buy Now | |
element14
from US$5.94
|
117
in stock
|
Buy Now | |
SOS electronic
from US$5.08
|
63
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$5.87
|
-
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
Boersig
from US$7.08
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Vented | No |
Keyed | Yes |
Contact Current Rating (Max) | 1.5A |
Product Height | 19.3mm |
Connector Diameter | 75.2mm |
Housing Color | Gray |
Agency & Standard | Zhaga |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Lighting Product Type | Connector |
Connector System | Wire-to-Board |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C, -40 – 190°F |
IP Water Sealing Level | 6 |
BASE, 80MM, SEALED | TTI Europe |
Led Connector, Plug, 4Pos, 30Vdc, 1.5A | Newark Electronics |
LED CONNECTOR, PLUG, 4POS, 30VDC, 1.5A | element14 |
LED Street Light Connector LUMAWISE Base D80mm 4P 30V 1,5A IP66 | SOS electronic |
LED Street Light Connector, Lumawise Endurance S series, 4 Contacts, Plug, 30 VDC, 1.5 A | Avnet Abacus |
4 Position 1.5 A 80 mm Gray Color BASE ASSLUMAWISE Endurance S Base Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 2213831-3?
Additional datasheets, footprints and schematics for 2213831-3 are listed on our Part Details page. You can also find images and similar parts to 2213831-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213831-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213831-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213831-3 fall under?
The 2213831-3 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213831-3 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213831-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213831-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213831-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and SOS electronic have stock available or on a lead time for 2213831-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213831-3 often in real-time on the comparison pages.
What if I can't find stock of 2213831-3?
You can fill out our help required form which you can use to request a quote for 2213831-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.