Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
250
in stock
|
Buy Now | |
TE Store
from US$3.39
|
6,925
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
633
in stock
|
Buy Now | |
element14
from US$2.39
|
633
in stock
|
Buy Now | |
Farnell
from US$2.25
|
633
in stock
|
Buy Now | |
SOS electronic
from US$2.06
|
122
in stock
|
Buy Now | |
Future Electronics
from US$2.94
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
RS Americas
from US$3.59
|
-
|
Buy Now | |
TTI Europe
from US$2.08
|
-
|
Buy Now |
Keyed | Yes |
---|---|
Vented | No |
Number of Positions | 1 |
Product Height | 33.43mm |
Connector Diameter | 80mm |
Housing Color | Gray |
Agency & Standard | Zhaga |
Lighting Product Type | Connector |
Sealable | Yes |
IP Water Sealing Level | 6 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
LUMAWISE S 80MM DIA DOME SMOKE GRAY LOW Lighting Product Type: Connector Primary Product Color: Gray Product Height: 33.43 mm Lighting Connector Features Included: Keyed Not Vented Compatible With Agency/Standards Products: Zhaga Connector Gray 33.43 mm Keyed | Street Lighting Connector | Part Number: 2328823-1 | Internal Number: 2328823-1 | TE Connectivity | TE Store |
Led Lens, Dome, Pc, Grey, 80Mm | Newark Electronics |
LED LENS, DOME, PC, GREY, 80MM | element14 |
LUMAWISE Endurance S, 80mm dome, smoke g | RS |
Dome for D80mm LUMAWISE Base, H33,43mm, Smoke Grey, Polycarbonate | SOS electronic |
LUMAWISE S 80 mm Dia. Smoke Gray Low Dome | Future Electronics |
Dome for LUMAWISE Endurance S Series Receptacle | Avnet America |
LUMAWISE Endurance S, 80mm dome, smoke gray, low | TE Connectivity 2328823-1 | RS Americas |
LUMAWISE S 80MM DIA DOME SMOKE | TTI Europe |
Where can I find additional details, specifications and documents for a 2328823-1?
Additional datasheets, footprints and schematics for 2328823-1 are listed on our Part Details page. You can also find images and similar parts to 2328823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2328823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2328823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2328823-1 fall under?
The 2328823-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2328823-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2328823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2328823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2328823-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2328823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2328823-1 often in real-time on the comparison pages.
What if I can't find stock of 2328823-1?
You can fill out our help required form which you can use to request a quote for 2328823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.