Prices starting from US$2.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.98 |
No stock
|
Buy Now | |
Newark Electronics | US$3.66 |
-
|
Buy Now | |
Future Electronics | US$3.87 |
-
|
Buy Now | |
Avnet America | US$2.63 |
-
|
Buy Now | |
RS Americas | US$6.26 |
-
|
Buy Now | |
element14 | US$3.40 |
-
|
Buy Now | |
Boersig | US$3.06 |
-
|
Buy Now | |
TTI Europe | US$3.14 |
-
|
Buy Now | |
SOS electronic | US$3.18 |
-
|
Buy Now | |
TE Store | US$4.46 |
-
|
Buy Now | |
Farnell | US$3.54 |
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Keyed | Yes |
Vented | No |
Product Height | 58.43mm |
Connector Diameter | 80mm |
Housing Color | Natural |
Agency & Standard | Zhaga |
Lighting Product Type | Connector |
Sealable | Yes |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
IP Dust Sealing Level | 6 |
LUMAWISE Endurance S, 80mm dome, smoke g | RS |
Led Lens, Dome, Pc, Grey, 80Mm | Newark Electronics |
LUMAWISE S 80 mm Dia. Smoke Gray Tall Dome | Future Electronics |
LUMAWISE Endurance S, 80mm dome, smoke gray, tall | TE Connectivity 2328823-3 | RS Americas |
LED LENS, DOME, PC, GREY, 80MM | element14 |
LUMAWISE S 80MM DIA DOME SMOKE | TTI Europe |
Dome for D80mm LUMAWISE Base, H58,43mm, Smoke Grey, Polycarbonate | SOS electronic |
LUMAWISE S 80MM DIA DOME SMOKE GRAY TALL Lighting Product Type: Connector Primary Product Color: Natural Product Height: 58.43 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: Zhaga Connector Natural 58.43 mm Not Vented | Street Lighting Connector | Part Number: 2328823-3 | Internal Number: 2328823-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2328823-3?
Additional datasheets, footprints and schematics for 2328823-3 are listed on our Part Details page. You can also find images and similar parts to 2328823-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2328823-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2328823-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2328823-3 fall under?
The 2328823-3 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2328823-3 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2328823-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2328823-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2328823-3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2328823-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2328823-3 often in real-time on the comparison pages.
What if I can't find stock of 2328823-3?
You can fill out our help required form which you can use to request a quote for 2328823-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.