DC / DC LED Power Supplies
Parts from DC / DC LED Power Supplies Category


LED Driver DC/DC Converter, LDU08 Series, Through Hole, Analogue, PWM, 8 W, 28 V, 300 mA RoHS Compliant: Yes

LED Driver DC/DC Converter, LDU08 Series, Through Hole, Analogue, PWM, 8 W, 28 V, 350 mA RoHS Compliant: Yes

LED Driver DC/DC Converter, LDU24 Series, Through Hole, Analogue, PWM, 14 W, 28 V, 500 mA RoHS Compliant: Yes

LED Driver DC/DC Converter, LDU24 Series, Through Hole, Analogue, PWM, 20 W, 28 V, 700 mA RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, DIP; Product Range:LDU56 Series; Output Power Max:50W; Output Voltage Max:56V; Output Current:1A; Dimming Control Type:PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:50W; Output Voltage Max:56V; Output Current:1A; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, DIP; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:16.8W; Output Voltage Max:56V; Output Current:300mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Product Range:LDU56 Series; Output Power Max:16.8W; Output Voltage Max:56V; Output Current:300mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel; Input Voltage Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, DIP; Product Range:LDU56 Series; Output Power Max:19.6W; Output Voltage Max:56V; Output Current:350mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Product Range:LDU56 Series; Output Power Max:19.6W; Output Voltage Max:56V; Output Current:350mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel; Input Voltage Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, DIP; Product Range:LDU56 Series; Output Power Max:28W; Output Voltage Max:56V; Output Current:500mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Product Range:LDU56 Series; Output Power Max:28W; Output Voltage Max:56V; Output Current:500mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel; Input Voltage Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, DIP; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:33.6W; Output Voltage Max:56V; Output Current:600mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:33.6W; Output Voltage Max:56V; Output Current:600mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, DIP; Product Range:LDU56 Series; Output Power Max:39.2W; Output Voltage Max:56V; Output Current:700mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:39.2W; Output Voltage Max:56V; Output Current:700mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 1A, 28V, 24W; Power Supply Approvals:-; Product Range:LDU24 Series; Output Power Max:24W; Output Voltage Max:28V; Output Current:1A; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 500mA, 28V, 14W; Product Range:LDU24 Series; Output Power Max:14W; Output Voltage Max:28V; Output Current:500mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel; Input Voltage Min:7V RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 150mA, 28V, 9W; Product Range:LDU48 Series; Output Power Max:9W; Output Voltage Max:28V; Output Current:150mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:7V RoHS Compliant: Yes