Status: | Unknown |
---|---|
Series: | LDU56 Series |
RoHS: | Unknown |
Product Range | LDU56 Series |
---|---|
Output Power Max | 28W |
Output Voltage Max | 56V |
Output Current | 500mA |
Dimming Control Type | PWM |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 9V |
Input Voltage Max | 60V |
SVHC | No SVHC (15-Jan-2018) |
Efficiency | 97% |
LED Driver Mode | Constant Current |
Output Voltage Min | 2V |
Power Rating | 28W |
Status: | Unknown |
---|---|
Series: | LDU56 Series |
RoHS: | Compliant |
Product Range | LDU56 Series |
---|---|
Output Power Max | 28W |
Output Voltage Max | 56V |
Output Current | 500mA |
Dimming Control Type | PWM |
DC / DC Converter Mounting | Through Hole |
Input Voltage Min | 9V |
RoHS Compliant | Yes |
LED DRIVER, DC-DC, CC, 0.5A, 56V | Farnell |
Where can I find additional details, specifications and documents for a LDU5660S500?
Additional datasheets, footprints and schematics for LDU5660S500 are listed on our Part Details page. You can also find images and similar parts to LDU5660S500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDU5660S500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDU5660S500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDU5660S500 fall under?
The LDU5660S500 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDU5660S500 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDU5660S500 you can contact the distributor directly for product support, shipping queries etc.
Is the LDU5660S500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDU5660S500 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LDU5660S500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDU5660S500 often in real-time on the comparison pages.
What if I can't find stock of LDU5660S500?
You can fill out our help required form which you can use to request a quote for LDU5660S500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.