Status: | Unknown |
---|---|
Series: | LDU08 Series |
RoHS: | Unknown |
Product Range | LDU08 Series |
---|---|
Output Power Max | 8W |
Output Voltage Max | 28V |
Output Current | 350mA |
Dimming Control Type | Analogue PWM |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 7V |
Input Voltage Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 10.16mm |
External Length / Height | 6.88mm |
External Width | 20.32mm |
LED Driver Mode | Constant Current |
Length | 6.88mm |
No. of Outputs | 1Outputs |
Power Rating | 8W |
Power Supply Output Type | Adjustable |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
LED DRIVER, DC TO DC, 7V TO 30V, 28V | element14 |
Where can I find additional details, specifications and documents for a LDU0830S350?
Additional datasheets, footprints and schematics for LDU0830S350 are listed on our Part Details page. You can also find images and similar parts to LDU0830S350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDU0830S350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDU0830S350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDU0830S350 fall under?
The LDU0830S350 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDU0830S350 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDU0830S350 you can contact the distributor directly for product support, shipping queries etc.
Is the LDU0830S350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDU0830S350 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LDU0830S350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDU0830S350 often in real-time on the comparison pages.
What if I can't find stock of LDU0830S350?
You can fill out our help required form which you can use to request a quote for LDU0830S350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.