Status: | Unknown |
---|---|
Series: | LDU24 Series |
RoHS: | Unknown |
Product Range | LDU24 Series |
---|---|
Output Power Max | 20W |
Output Voltage Max | 28V |
Output Current | 700mA |
Dimming Control Type | Analogue PWM |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 7V |
Input Voltage Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 14mm |
External Length / Height | 10.16mm |
External Width | 23.4mm |
LED Driver Mode | Constant Current |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
LED DRIVER, DC-DC, CC, 0.7A, 28V, 20W | element14 |
Where can I find additional details, specifications and documents for a LDU2430S700?
Additional datasheets, footprints and schematics for LDU2430S700 are listed on our Part Details page. You can also find images and similar parts to LDU2430S700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDU2430S700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDU2430S700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDU2430S700 fall under?
The LDU2430S700 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDU2430S700 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDU2430S700 you can contact the distributor directly for product support, shipping queries etc.
Is the LDU2430S700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDU2430S700 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LDU2430S700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDU2430S700 often in real-time on the comparison pages.
What if I can't find stock of LDU2430S700?
You can fill out our help required form which you can use to request a quote for LDU2430S700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.