DC / DC LED Power Supplies
Parts from DC / DC LED Power Supplies Category
LED DRIVER, DC-DC, CC, 500mA, 14V, 7W; Power Supply Approvals:-; Product Range:LDU07 Series; Output Power Max:7W; Output Voltage Max:14V; Output Current:500mA; Dimming Control Type:Analogue, PWM; Input Voltage Min:7V; Depth:6.85mm RoHS Compliant: Yes
DC/DC LED Driver, LDU05 Series, Through Hole, Analogue, PWM, 4.2 W, 14 V, 300 mA RoHS Compliant: Yes
DC/DC LED Driver, LDU14 Series, Through Hole, Analogue, PWM, 14 W, 14 V, 1 A RoHS Compliant: Yes
LED Driver DC/DC Converter, LDU14 Series, Through Hole, Analogue, PWM, 9.8 W, 14 V, 700 mA RoHS Compliant: Yes
LED DRIVER, 1 O/P, 32W, 32V, 1A; Power Supply Approvals:Railway; Product Range:RCD-24-PL Series; Output Power Max:32W; Output Voltage Max:32V; Output Current:1A; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:6V RoHS Compliant: Yes