Status: | Unknown |
---|---|
Series: | LDU48 Series |
RoHS: | Unknown |
Product Range | LDU48 Series |
---|---|
Output Power Max | 9W |
Output Voltage Max | 57V |
Output Current | 150mA |
Dimming Control Type | Analogue PWM |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 7V |
Input Voltage Max | 60V |
SVHC | No SVHC (15-Jan-2018) |
Depth | 12.45mm |
Efficiency | 97% |
LED Driver Mode | Constant Current |
Length | 31.75mm |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Power | 9W |
Output Voltage | 57V |
Power Supply Mounting | Through Hole |
Termination Style | Solder |
Width | 20.32mm |
Status: | Unknown |
---|---|
Series: | LDU48 Series |
RoHS: | Compliant |
Product Range | LDU48 Series |
---|---|
Output Power Max | 9W |
Output Voltage Max | 28V |
Output Current | 150mA |
Dimming Control Type | Analogue, PWM |
DC / DC Converter Mounting | Through Hole |
Input Voltage Min | 7V |
RoHS Compliant | Yes |
LED DRIVER, DC-DC, CC, 0.15A, 57V | Farnell |
Led Driver, Dc-Dc, Cc, 150Ma, 28V, 9W | Newark Electronics |
Where can I find additional details, specifications and documents for a LDU4860S150?
Additional datasheets, footprints and schematics for LDU4860S150 are listed on our Part Details page. You can also find images and similar parts to LDU4860S150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDU4860S150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDU4860S150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDU4860S150 fall under?
The LDU4860S150 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDU4860S150 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDU4860S150 you can contact the distributor directly for product support, shipping queries etc.
Is the LDU4860S150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDU4860S150 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LDU4860S150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDU4860S150 often in real-time on the comparison pages.
What if I can't find stock of LDU4860S150?
You can fill out our help required form which you can use to request a quote for LDU4860S150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.