Fans & Blowers
Category Selection
View Parts from CategoryFan Kits
62 parts
Axial Fans
2525 parts
Blowers
312 parts
Finger Guards
237 parts
Fan Hardware
27 parts
Parts from Fans & Blowers Category
AXIAL FAN, 165MM, 115V, LEAD WIRES; Supply Voltage:115V; Current Type:AC; Fan Frame Size:165mm; External Depth:51mm; Flow Rate - Imperial:-; Flow Rate - Metric:-; Noise Rating:-; Bearing Type:Ball; Power Connection Type:Terminals RoHS Compliant: Yes
AXIAL FAN, 254MM, 115VAC,500CFM, 57dBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:254mm; External Depth:89mm; Flow Rate - Imperial:500cu.ft/min; Flow Rate - Metric:14.15m³/min; Noise Rating:57dBA; Bearing Type:Ball RoHS Compliant: Yes
AXIAL FAN, 120MM, 115VAC, 0.18A; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Flow Rate - Imperial:109.5cu.ft/min; Flow Rate - Metric:3.1m³/min; Noise Rating:46dB; Bearing Type:Ball RoHS Compliant: Yes
AXIAL FAN, 119MM, 24V, 181CFM, 59.5DB; Supply Voltage:24V; Current Type:DC; Fan Frame Size:119mm; External Depth:38mm; Flow Rate - Imperial:181cu.ft/min; Flow Rate - Metric:5.13m³/min; Noise Rating:59.5dBA; Bearing Type:Ball RoHS Compliant: Yes
AXIAL FAN, 38MM, 12VDC, 21.54CFM, 58DB; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:38mm; External Depth:28mm; Flow Rate - Imperial:21.54cu.ft/min; Flow Rate - Metric:0.61m³/min; Noise Rating:58dB; Bearing Type:Ball RoHS Compliant: Yes
AXIAL FAN, 60MM, 12VDC, 22.6CFM, 34DB; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Flow Rate - Imperial:22.6cu.ft/min; Flow Rate - Metric:0.64m³/min; Noise Rating:34dB; Bearing Type:Sleeve
AXIAL FAN, 60MM, 24VDC, 22.6CFM, 34DB; Supply Voltage:24VDC; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Flow Rate - Imperial:22.6cu.ft/min; Flow Rate - Metric:0.64m³/min; Noise Rating:34dB; Bearing Type:Sleeve
AXIAL FAN, 60MM, 12VDC, 23.31CFM, 33DB; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:60mm; External Depth:25mm; Flow Rate - Imperial:23.31cu.ft/min; Flow Rate - Metric:0.66m³/min; Noise Rating:33dB; Bearing Type:Sleeve
AXIAL FAN, 60MM, 24VDC, 30.02CFM, 38.5DB; Supply Voltage:24VDC; Current Type:DC; Fan Frame Size:60mm; External Depth:25mm; Flow Rate - Imperial:30.02cu.ft/min; Flow Rate - Metric:0.85m³/min; Noise Rating:38.5dB; Bearing Type:Sleeve
AXIAL FAN, 60MM, 12VDC, 66.39CFM, 63.5DB; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:60mm; External Depth:38mm; Flow Rate - Imperial:66.39cu.ft/min; Flow Rate - Metric:1.88m³/min; Noise Rating:63.5dB; Bearing Type:Ball RoHS Compliant: Yes
AXIAL FAN, 80MM, 12VDC, 22.25CFM, 32DB; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:80mm; External Depth:15mm; Flow Rate - Imperial:22.25cu.ft/min; Flow Rate - Metric:0.63m³/min; Noise Rating:32dB; Bearing Type:Ball
AXIAL FAN, 80MM, 12VDC, 41.32CFM, 30DB; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:80mm; External Depth:25mm; Flow Rate - Imperial:41.32cu.ft/min; Flow Rate - Metric:1.17m³/min; Noise Rating:30dB; Bearing Type:Sleeve
AXIAL FAN, 80MM, 24VDC, 54.74CFM, 39.5DB; Supply Voltage:24VDC; Current Type:DC; Fan Frame Size:80mm; External Depth:25mm; Flow Rate - Imperial:54.74cu.ft/min; Flow Rate - Metric:1.55m³/min; Noise Rating:39.5dB; Bearing Type:Sleeve
AXIAL FAN, 80MM, 24VDC, 91.82CFM, 56DB; Supply Voltage:24VDC; Current Type:DC; Fan Frame Size:80mm; External Depth:38mm; Flow Rate - Imperial:91.82cu.ft/min; Flow Rate - Metric:2.6m³/min; Noise Rating:56dB; Bearing Type:Ball RoHS Compliant: Yes