Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.05
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 165mm |
External Depth | 51mm |
Noise Rating | - |
Flow Rate - Imperial | - |
Flow Rate - Metric | - |
Bearing Type | Ball |
Power Connection Type | Terminals |
AC Fan, 115V, 172x51mm, Round, 294.2CFM, 58dBA, 29W, Terminals | ebm-papst W2E143-AB15-06 | RS Americas |
AC Fans AC Axial Fan | Sager |
Axial Fan, 165Mm, 115V, Lead Wires | Newark Electronics |
AC AXIAL FAN | Avnet America |
AXIAL FAN, 165MM, 115V, LEAD WIRES | Farnell |
Where can I find additional details, specifications and documents for a W2E143-AB15-06?
Additional datasheets, footprints and schematics for W2E143-AB15-06 are listed on our Part Details page. You can also find images and similar parts to W2E143-AB15-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2E143-AB15-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E143-AB15-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2E143-AB15-06 fall under?
The W2E143-AB15-06 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2E143-AB15-06 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2E143-AB15-06 you can contact the distributor directly for product support, shipping queries etc.
Is the W2E143-AB15-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2E143-AB15-06 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, Avnet America and element14 have stock available or on a lead time for W2E143-AB15-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2E143-AB15-06 often in real-time on the comparison pages.
What if I can't find stock of W2E143-AB15-06?
You can fill out our help required form which you can use to request a quote for W2E143-AB15-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.