Status: | Unknown |
---|---|
Series: | 4400F Series |
RoHS: | Unknown |
Prices starting from US$19.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.91
|
748
in stock
|
Buy Now | |
RS Americas
from US$26.48
|
433
in stock
|
Buy Now | |
element14
from US$27.98
|
101
in stock
|
Buy Now | |
Farnell
from US$35.91
|
101
in stock
|
Buy Now | |
Distrelec
from US$36.18
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$29.37
|
-
|
Buy Now | |
Avnet America
from US$19.33
|
-
|
Buy Now | |
Sager
from US$20.58
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Noise Rating | 26dBA |
Flow Rate - Imperial | 55.3cu.ft/min |
Flow Rate - Metric | 94m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4400F Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 25mm |
Power Consumption | 1.3W |
Sleeve bearing axialfan,93.8cu.m/h 12Vdc | RS |
DC Fan, 12V, 120x120x25mm, 55.3CFM, 1.3W, 26dBA, Wire Leads | ebm-papst 4412FGL | RS Americas |
FAN, 119X119X25MM, 12V DC | element14 |
ebmpapst Axial Fan DC 119x119x25mm 12V 94m³/h | Distrelec |
Axial Fan | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 1.3W 1600RPM 55.3CFM 26dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 119x119x25mm, 12VDC, 55.3CFM, 1.3W, 26dBA, 1600RPM, Sintec | Sager |
Where can I find additional details, specifications and documents for a 4412FGL?
Additional datasheets, footprints and schematics for 4412FGL are listed on our Part Details page. You can also find images and similar parts to 4412FGL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412FGL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412FGL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412FGL fall under?
The 4412FGL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4412FGL when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412FGL you can contact the distributor directly for product support, shipping queries etc.
Is the 4412FGL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4412FGL have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for 4412FGL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412FGL often in real-time on the comparison pages.
What if I can't find stock of 4412FGL?
You can fill out our help required form which you can use to request a quote for 4412FGL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.