Blowers
Parts from Blowers Category
FAN, CENTRIFUGAL, 180MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230V; Current Type:AC; Fan Frame Size:180mm; External Depth:84.5mm; Flow Rate - Metric:570m³/h; Flow Rate - Imperial:335.48cu.ft/min; Noise Rating:63dBA RoHS Compliant: Yes
MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:115V; Current Type:AC; Fan Frame Size:280mm; External Depth:125mm; Flow Rate - Metric:28m³/min; Flow Rate - Imperial:991.8cu.ft/min; Noise Rating:67dBA; IP Rating:- RoHS Compliant: Yes
DC CROSS FLOW BLOWER, 30 X 50MM, 24V; Blower Type:Crossflow; Supply Voltage:24V; Current Type:DC; Fan Frame Size:-; External Depth:50mm; Flow Rate - Metric:2.576m³/min; Flow Rate - Imperial:91cu.ft/min; Noise Rating:51dBA; Depth:50mmRoHS Compliant: Yes
DC BLOWER,127 X 76MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12V; Current Type:DC; Fan Frame Size:117mm; External Depth:76mm; Flow Rate - Metric:80m³/h; Flow Rate - Imperial:47cu.ft/min; Noise Rating:52dBA; Bearing Type:Ball RoHS Compliant: Yes
AC FAN, CENTRIFUGAL, 315MM, 115V; Blower Type:-; Supply Voltage:115V; Current Type:AC; Fan Frame Size:397mm; External Depth:74mm; Flow Rate - Metric:48.42m³/min; Flow Rate - Imperial:1710cu.ft/min; Noise Rating:64dBA; IP Rating:-
DC BLOWER, 80MM, 12VDC, 16.95CFM, 40DB; Blower Type:Centrifugal; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:80mm; External Depth:28mm; Flow Rate - Metric:0.48m³/min; Flow Rate - Imperial:16.95cu.ft/min; Noise Rating:40dB
DC BLOWER, 145MM, 12V, 51.21CFM, 54.5DB; Blower Type:Centrifugal; Supply Voltage:12VDC; Current Type:DC; Fan Frame Size:145mm; External Depth:39mm; Flow Rate - Metric:1.45m³/min; Flow Rate - Imperial:51.21cu.ft/min; Bearing Type:Ball
BLOWER, 120 X 180 X 65MM, 124CFM, 24VDC; Blower Type:Crossflow; Supply Voltage:24V; Current Type:DC; Fan Frame Size:90mm; External Depth:266mm; Flow Rate - Metric:3.51m³/min; Flow Rate - Imperial:124cu.ft/min; Noise Rating:- RoHS Compliant: Yes
DC MOTORIZED IMPELLER, 120 X 54MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24V; Current Type:DC; Fan Frame Size:120mm; External Depth:54mm; Flow Rate - Metric:6.283m³/min; Flow Rate - Imperial:221.9cu.ft/min; IP Rating:- RoHS Compliant: Yes
DC MOTORIZED IMPELLER, 120 X 54MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48V; Current Type:DC; Fan Frame Size:120mm; External Depth:54mm; Flow Rate - Metric:6.5m³/min; Flow Rate - Imperial:229.5cu.ft/min; IP Rating:- RoHS Compliant: Yes
DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48V; Current Type:DC; Fan Frame Size:133mm; External Depth:91mm; Flow Rate - Metric:9.412m³/min; Flow Rate - Imperial:332cu.ft/min; IP Rating:IP20RoHS Compliant: Yes
DC MOTORIZED IMPELLER, 175 X 69MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48V; Current Type:DC; Fan Frame Size:175mm; External Depth:69mm; Flow Rate - Metric:10m³/min; Flow Rate - Imperial:353cu.ft/min; Bearing Type:BallRoHS Compliant: Yes
DC MOTORIZED IMPELLER, 190 X 69MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48V; Current Type:DC; Fan Frame Size:190mm; External Depth:69mm; Flow Rate - Metric:180m³/min; Flow Rate - Imperial:635.7cu.ft/min; IP Rating:- RoHS Compliant: Yes
CENTRIFUGAL FAN, 230VAC, 7 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230V; Current Type:AC; Fan Frame Size:225mm; External Depth:99mm; Flow Rate - Metric:-; Flow Rate - Imperial:-; Noise Rating:-; Bearing Type:Ball RoHS Compliant: Yes
DC CENTRIFUGAL BLOWER, 76 X 30MM, 12V; Blower Type:Centrifugal; Supply Voltage:12V; Current Type:DC; Fan Frame Size:76mm; External Depth:30mm; Flow Rate - Metric:0.36m³/min; Flow Rate - Imperial:12.7cu.ft/min; Noise Rating:41.5dBA RoHS Compliant: Yes
FAN, BLOWER, 76MM, 24VDC; Blower Type:Centrifugal; Supply Voltage:24V; Current Type:DC; Fan Frame Size:76mm; External Depth:30mm; Flow Rate - Metric:0.36m3/min; Flow Rate - Imperial:12.7cu.ft/min; Noise Rating:41.5dBA; Bearing RoHS Compliant: Yes
FAN, BLOWER, 120MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12V; Current Type:DC; Fan Frame Size:120mm; External Depth:32mm; Flow Rate - Metric:0.78m3/min; Flow Rate - Imperial:27.5cu.ft/min; Noise Rating:52dBA; Bearing RoHS Compliant: Yes
FAN, BLOWER, 120MM, 24VDC; Blower Type:Centrifugal; Supply Voltage:24V; Current Type:DC; Fan Frame Size:120mm; External Depth:32mm; Flow Rate - Metric:0.78m3/min; Flow Rate - Imperial:27.5cu.ft/min; Noise Rating:52dBA; Bearing RoHS Compliant: Yes