Status: | Unknown |
---|---|
Series: | Scircoco Ace Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 76mm |
External Depth | 30mm |
Flow Rate - Metric | 0.36m³/min |
Flow Rate - Imperial | 12.7cu.ft/min |
Noise Rating | 41.5dBA |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Power Rating | 4.44W |
Product Range | Scircoco Ace Series |
IP Rating | - |
SVHC | No SVHC (15-Jun-2015) |
Current Rating | 370mA |
External Height | 75.5mm |
External Width | 76mm |
Frame Dimensions | 75.5mm x 76mm x 30mm |
Input Power | 4.44W |
Input Voltage Max | 13.8V |
Input Voltage Min | 10.2V |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Power Consumption | 4.44W |
Pressure Max | 151.9Pa |
Speed Range Max | 3000rpm |
FAN, BLOWER, 76MM, 12VDC | Farnell |
Dc Centrifugal Blower, 76 X 30Mm, 12V | Newark Electronics |
76x30MM 12VDC H SPEED RADIAL BLOWER | EAO UK |
Centrifugal Blower, 12 VDC, 4.44 w, 12.7 CFM | Carlton-Bates |
Blowers & Centrifugal Fans DC Blower, 76x30mm, 12VDC | Sager |
Where can I find additional details, specifications and documents for a 109BD12HA2?
Additional datasheets, footprints and schematics for 109BD12HA2 are listed on our Part Details page. You can also find images and similar parts to 109BD12HA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109BD12HA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109BD12HA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109BD12HA2 fall under?
The 109BD12HA2 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 109BD12HA2 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109BD12HA2 you can contact the distributor directly for product support, shipping queries etc.
Is the 109BD12HA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109BD12HA2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, EAO UK and Carlton-Bates have stock available or on a lead time for 109BD12HA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109BD12HA2 often in real-time on the comparison pages.
What if I can't find stock of 109BD12HA2?
You can fill out our help required form which you can use to request a quote for 109BD12HA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.