Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12VDC |
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 28mm |
Flow Rate - Metric | 0.48m³/min |
Flow Rate - Imperial | 16.95cu.ft/min |
Noise Rating | 40dB |
Fan Blower, 80Mm, 4.32W, 12 Rohs Compliant: Yes |Nmb Technologies 08028GS-12N-AA-00 | Newark Electronics |
FAN BLOWER, 80MM, 4.32W, 12 | element14 |
3650 RPM 80 x 28 mm 12 V 16.95 CFM Sleeve Bearing Auto Restart Fan | Future Electronics |
Blowers & Centrifugal Fans DC Blower, 80x80x28mm, 12VDC, 16.9CFM, Rib Mount, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 08028GS-12N-AA-00?
Additional datasheets, footprints and schematics for 08028GS-12N-AA-00 are listed on our Part Details page. You can also find images and similar parts to 08028GS-12N-AA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08028GS-12N-AA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08028GS-12N-AA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08028GS-12N-AA-00 fall under?
The 08028GS-12N-AA-00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 08028GS-12N-AA-00 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08028GS-12N-AA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 08028GS-12N-AA-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08028GS-12N-AA-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 08028GS-12N-AA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08028GS-12N-AA-00 often in real-time on the comparison pages.
What if I can't find stock of 08028GS-12N-AA-00?
You can fill out our help required form which you can use to request a quote for 08028GS-12N-AA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.