Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fan Frame Size | 149.4mm |
---|---|
External Depth | 132.59mm |
Supply Voltage | 240VAC |
Current Rating | 5A |
Flow Rate - Imperial | 114cu.ft/min |
Flow Rate - Metric | 54l/s |
Power Connection Type | Terminals |
RoHS Compliant | Yes |
Blower, 145Mm, 240V, 400W | Newark Electronics |
Where can I find additional details, specifications and documents for a 117643-52?
Additional datasheets, footprints and schematics for 117643-52 are listed on our Part Details page. You can also find images and similar parts to 117643-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117643-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117643-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117643-52 fall under?
The 117643-52 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 117643-52 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117643-52 you can contact the distributor directly for product support, shipping queries etc.
Is the 117643-52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 117643-52 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 117643-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117643-52 often in real-time on the comparison pages.
What if I can't find stock of 117643-52?
You can fill out our help required form which you can use to request a quote for 117643-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.