08025SS-12N-AT-D0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 80MM 12VDC 41.32CFM 30DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.94

Distributor Stock
Logo for Farnell
Farnell
from US$9.54
143
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.08
143
in stock
Buy Now
Logo for element14
element14
from US$6.62
143
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.41
-
Buy Now
Logo for Sager
Sager
from US$5.94
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 80mm
External Depth 25mm
Noise Rating 30dB
Flow Rate - Imperial 41.32cu.ft/min
Flow Rate - Metric 1.17m³/min
Bearing Type Sleeve

Alternative Descriptions

Axial Fan, 80Mm, 12Vdc, 41.32Cfm, 30Db | Newark Electronics
AXIAL FAN, 80MM, 12VDC, 41.32CFM, 30DB | element14
80 x 80 x 25 mm 3100 RPM 41.32 CFM 3 Wire Lead Sleeve Bearing DC Axial Fan | Future Electronics
DC Fans DC Axial Fan, 80x80x25mm, 12VDC, 41.3CFM, Rib Mount, Sleeve, 3-Lead Wires, Tach | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08025SS-12N-AT-D0?

Additional datasheets, footprints and schematics for 08025SS-12N-AT-D0 are listed on our Part Details page. You can also find images and similar parts to 08025SS-12N-AT-D0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08025SS-12N-AT-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08025SS-12N-AT-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08025SS-12N-AT-D0 fall under?

The 08025SS-12N-AT-D0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 08025SS-12N-AT-D0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08025SS-12N-AT-D0 you can contact the distributor directly for product support, shipping queries etc.

Is the 08025SS-12N-AT-D0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08025SS-12N-AT-D0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 08025SS-12N-AT-D0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08025SS-12N-AT-D0 often in real-time on the comparison pages.

What if I can't find stock of 08025SS-12N-AT-D0?

You can fill out our help required form which you can use to request a quote for 08025SS-12N-AT-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay