Status: | Unknown |
---|---|
Series: | 4400F Series |
RoHS: | Unknown |
Prices starting from US$19.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.82
|
680
in stock
|
Buy Now | |
Distrelec
from US$36.99
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$58.30
|
26
in stock
|
Buy Now | |
element14
from US$35.39
|
26
in stock
|
Buy Now | |
Farnell
from US$36.94
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$29.04
|
-
|
Buy Now | |
Avnet America
from US$19.33
|
-
|
Buy Now | |
RS Americas
from US$28.13
|
-
|
Buy Now | |
Sager
from US$20.58
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Noise Rating | 38dBA |
Flow Rate - Imperial | 82.4cu.ft/min |
Flow Rate - Metric | 140m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4400F Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 104.8mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 25mm |
Input Voltage Max | 12.6V |
Input Voltage Min | 7V |
Lead Length | 310mm |
Panel Cutout Diameter | 116mm |
Power Consumption | 3.2W |
Supply Voltage DC Max | 12.6V |
Supply Voltage DC Min | 7V |
Type | Low Noise 119mm |
DC axial fan 119mm 12V 140m3/h | RS |
ebmpapst Axial Fan DC Sleeve 119x119x25.4mm 12V 2400min -1 137m³/h 2-Pin Stranded Wire | Distrelec |
FAN, 119MM, 12VDC | element14 |
Tubeaxail Dc Fan | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 3.2W 2400RPM 82.4CFM 38dB Flange Mount | Avnet America |
DC Fan, 12V, 120x120x25mm, 82.4CFM, 3.2W, 38dBA, Wire Leads | ebm-papst 4412FGM | RS Americas |
DC Fans Tubeaxial Fan, 119x119x25mm, 12VDC, 82CFM, 3.2W, 38dBA, 2400RPM, Sleeve Bearing | Sager |
Where can I find additional details, specifications and documents for a 4412FGM?
Additional datasheets, footprints and schematics for 4412FGM are listed on our Part Details page. You can also find images and similar parts to 4412FGM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412FGM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412FGM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412FGM fall under?
The 4412FGM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4412FGM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412FGM you can contact the distributor directly for product support, shipping queries etc.
Is the 4412FGM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4412FGM have stock available?
Authorised distributors including RS, Distrelec, Chip One Stop, element14 and Farnell have stock available or on a lead time for 4412FGM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412FGM often in real-time on the comparison pages.
What if I can't find stock of 4412FGM?
You can fill out our help required form which you can use to request a quote for 4412FGM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.