Motor Drivers / Motor Speed Controllers
Category Selection
View Parts from CategoryAC Motor Drivers
610 parts
Motor Starters
785 parts
Parts from Motor Drivers / Motor Speed Controllers Category
STEPPER MOTOR CONTROLLER, 2-PH, 5.7A; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; No. of Phases:Two Phase; Power Rating:-; Output Voltage Max:-; Output Current:5.7A; Product Range:TMCM StepRocker Series; SVHC:No SVHC RoHS Compliant: Yes
STEPPER MOTOR CONTROLLER, 2-PH, 3A; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; No. of Phases:Two Phase; Power Rating:-; Output Voltage Max:-; Output Current:3A; Product Range:TMCM Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
STEPPER MOTOR CONTROLLER, 2-PH, 3A; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; No. of Phases:Two Phase; Power Rating:-; Output Voltage Max:-; Output Current:3A; Product Range:TMCM Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
STEPPER MOTOR CONTROLLER, 2-PH, 5.7A; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; No. of Phases:Two Phase; Power Rating:-; Output Voltage Max:-; Output Current:5.7A; Product Range:TMCM StepRocker Series; SVHC:No SVHC RoHS Compliant: Yes
CONTROLLER, STEPPER, 3A; Supply Voltage Min:15VDC; Supply Voltage Max:48VDC; No. of Phases:Two Phase, Four Phase; Power Rating:-; Output Voltage Max:12VDC; Output Current:3.5A; Product Range:-; SVHC:No SVHC (15-Jan-2018); External