Stepper Motor Drivers
Parts from Stepper Motor Drivers Category
CONTROLLER, STEPPER, 4 OPTIONAL ROHS COMPLIANT: YES
MICRO STEPPING UNIPOLAR DRIVER; Supply Voltage Min:32.4VDC; Supply Voltage Max:39.66VDC; No. of Phases:Two Phase; Power Rating:-; Output Voltage Max:40V; Output Current:10mA; Product Range:-; SVHC:No SVHC (15-Jun-2015); Approval RoHS Compliant: Yes
DRIVER, MICROSTEP, COMPACT; Supply Voltage Min:21VDC; Supply Voltage Max:37VDC; No. of Phases:-; Power Rating:-; Output Voltage Max:-; Output Current:1A; SVHC:No SVHC (15-Jun-2015); External Depth:74.5mm; External Length /
DRIVER, MICROSTEP, COMPACT; Supply Voltage Min:21VDC; Supply Voltage Max:37VDC; No. of Phases:-; Power Rating:-; Output Voltage Max:-; Output Current:2A; SVHC:No SVHC (15-Jun-2015); External Depth:74.5mm; External Length /
STEPPER MOTOR CTRL/DRIVER, 3.5A, 55V; Supply Voltage Min:18V; Supply Voltage Max:55V; No. of Phases:Two Phase; Power Rating:-; Output Voltage Max:48V; Output Current:3.5A; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
STEPPER MOTOR CTRL/DRIVER, 2.8A, 30V; Control / Drive Type:1-Axis Controller / Driver Module; No. of Phases:Two Phase; Output Current Max:2.8A; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Product Range:TMCM StepRocker Series RoHS Compliant: Yes
STEPPER MOTOR CTRL/DRIVER, 2.8A, 30V; Control / Drive Type:1-Axis Controller / Driver Module; No. of Phases:Two Phase; Output Current Max:2.8A; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Product Range:TMCM StepRocker Series RoHS Compliant: Yes
STEPPER MOTOR CTRL/DRIVER, 2A, 28V; Supply Voltage Min:9V; Supply Voltage Max:28V; No. of Phases:Two Phase; Power Rating:-; Output Voltage Max:24V; Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
STEPPER MOTOR CTRL/DRIVER, 2A, 28V; Control / Drive Type:1-Axis Controller / Driver Module; No. of Phases:Two Phase; Output Current Max:2A; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Product Range:TMCM StepRocker Series RoHS Compliant: Yes
STEPPER MOTOR CTRL/DRIVER, 2.8A, 51V; Control / Drive Type:1-Axis Controller / Driver Module; No. of Phases:Two Phase; Output Current Max:2.8A; Supply Voltage Min:9VDC; Supply Voltage Max:51VDC; Product Range:TMCM StepRocker Series RoHS Compliant: Yes