Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 32.4VDC |
---|---|
Supply Voltage Max | 39.66VDC |
No. of Phases | Two Phase |
Power Rating | - |
Output Voltage Max | 40V |
Output Current | 10mA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CE TUV UL |
External Depth | 56mm |
External Length / Height | 29mm |
External Width | 64mm |
For Use With | 2 Phase Bipolar Stepping Motor |
Frequency Range | 10Hz to 55Hz |
Input Current | 3A |
Operating Humidity Max | 85% |
Operating Humidity Min | 35% |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Current Max | 2A |
Output Type | Optocoupler |
Supply Voltage Range | 32.4V DC to 39.6V DC |
Weight | 90g |
Micro Stepping Unipolar Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a US1D200P10?
Additional datasheets, footprints and schematics for US1D200P10 are listed on our Part Details page. You can also find images and similar parts to US1D200P10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1D200P10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1D200P10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1D200P10 fall under?
The US1D200P10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to US1D200P10 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1D200P10 you can contact the distributor directly for product support, shipping queries etc.
Is the US1D200P10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US1D200P10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for US1D200P10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1D200P10 often in real-time on the comparison pages.
What if I can't find stock of US1D200P10?
You can fill out our help required form which you can use to request a quote for US1D200P10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.