Status: | Unknown |
---|---|
Series: | IANF1 Series |
RoHS: | Compliant |
Control / Drive Type | 1-Axis Controller Master Module |
---|---|
Output Current Max | 4A |
Supply Voltage Min | 24VDC |
Supply Voltage Max | 48VDC |
Product Range | IANF1 Series |
Output Current | 4Arms |
RoHS Compliant | Yes |
1-Axis Stepper Indexer/Driver, Master | Newark Electronics |
1-axis stepper indexer + driver master module with Modbus TCP | IDEC Corporation IANG1E | RS Americas |
Stepper Motors AnyNet 1-axis stepper Master | Sager |
Where can I find additional details, specifications and documents for a IANG1E?
Additional datasheets, footprints and schematics for IANG1E are listed on our Part Details page. You can also find images and similar parts to IANG1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IANG1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IANG1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IANG1E fall under?
The IANG1E is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to IANG1E when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IANG1E you can contact the distributor directly for product support, shipping queries etc.
Is the IANG1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IANG1E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for IANG1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IANG1E often in real-time on the comparison pages.
What if I can't find stock of IANG1E?
You can fill out our help required form which you can use to request a quote for IANG1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.