Status: | Unknown |
---|---|
Series: | IANF1 Series |
RoHS: | Compliant |
Control / Drive Type | 1-Axis Controller Expansion Module |
---|---|
Output Current Max | 4A |
Supply Voltage Min | 24VDC |
Supply Voltage Max | 48VDC |
Product Range | IANF1 Series |
RoHS Compliant | Yes |
1-Axis Stepper Indexer/Driver, Expansion | Newark Electronics |
1-axis stepper indexer + driver expansion module with Modbus TCP | IDEC Corporation IANG1 | RS Americas |
Stepper Motors AnyNet 1-axis stepper Expan | Sager |
Where can I find additional details, specifications and documents for a IANG1?
Additional datasheets, footprints and schematics for IANG1 are listed on our Part Details page. You can also find images and similar parts to IANG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IANG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IANG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IANG1 fall under?
The IANG1 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to IANG1 when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IANG1 you can contact the distributor directly for product support, shipping queries etc.
Is the IANG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IANG1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for IANG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IANG1 often in real-time on the comparison pages.
What if I can't find stock of IANG1?
You can fill out our help required form which you can use to request a quote for IANG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.