Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1606312-1,
ZPF000000000131961 |
Prices starting from US$2,220.37
Certification | Cannot be Certified |
---|---|
Die Sets Type | Removable/Interchangeable |
Power Type | Pneumatic |
Power Crimper, Pneumatic, 4-20 | Newark Electronics |
POWER CRIMPER Die Sets Type: Removable/Interchangeable TE Certification: Cannot be Certified Power Technology Type: Pneumatic Removable/Interchangeable Cannot be Certified Pneumatic | Hand Crimping Tool | Part Number: HDP-400 | Internal Number: HDP-400 | Alias Number: 1606312-1 | TE Connectivity | TE Store |
Power Crimper Tool for Pin and Socket Type HD and CE Style Solid Contacts | Avnet America |
Power Crimper, Portable, L 12.7750 mm, H 8.6490 mm | TE Connectivity HDP-400 | RS Americas |
Where can I find additional details, specifications and documents for a HDP-400?
Additional datasheets, footprints and schematics for HDP-400 are listed on our Part Details page. You can also find images and similar parts to HDP-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP-400 fall under?
The HDP-400 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to HDP-400 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP-400 you can contact the distributor directly for product support, shipping queries etc.
Is the HDP-400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP-400 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, RS Americas and Boersig have stock available or on a lead time for HDP-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP-400 often in real-time on the comparison pages.
What if I can't find stock of HDP-400?
You can fill out our help required form which you can use to request a quote for HDP-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.