Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
83
in stock
|
Buy Now | |
TTI Europe
from US$1.65
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
164
in stock
|
Buy Now | |
element14
from US$3.57
|
164
in stock
|
Buy Now | |
Farnell
from US$3.08
|
164
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.59
|
42
in stock
|
Buy Now | |
Boersig
from US$2.56
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$4.20
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,510
in stock
|
Buy Now | |
Future Electronics
from US$2.78
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
RS Americas
from US$4.31
|
-
|
Buy Now | |
Distrelec
from US$2.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 6 |
Number of Rows | 3 |
Number of Positions | 6 |
Tab Width | 2.8mm, .11in |
Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Length | 1.0236in, 26mm |
Profile Height from PCB | 26.2mm, 1.031in |
Width | 20.3mm, .791in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 168 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 80°C, 194°F, 158°F, 100°C, 70°C, 65°C, 149°F |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Circular Connector, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant: Yes |Amp Te Connectivity 9-966140-5 | Newark Electronics |
HEADER, R/A, JR. POWER TIMER, 6 WAY | element14 |
Junior Power Timer 2.8 6 way plug header | RS |
Connector: automotive | Transfer Multisort Elektronik |
MESSERLEISTE 6P | Boersig |
TE 9-966140-5 MCP Tab Header PCB Mount Right Angle 3.5mm Pitch Tin 3 x 2P Black | Rapid Electronics |
Connector Shrouded Header 6 Position 3.5mm Solder Right Angle Through Hole Tray | Avnet Abacus |
Conn Timer Connector HDR 6 POS 5mm Solder RA Thru-Hole Tray | Avnet America |
PCB Header, Black, Tin, Pitch 3.5000 mm, AC Voltage 24 V, AMP Series | TE Connectivity 9-966140-5 | RS Americas |
TE Connectivity - AMP PCB Conn MESSERLEISTE 6P | Distrelec |
MESSERLEISTE6P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 9-966140-5?
Additional datasheets, footprints and schematics for 9-966140-5 are listed on our Part Details page. You can also find images and similar parts to 9-966140-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-966140-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-966140-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-966140-5 fall under?
The 9-966140-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 9-966140-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-966140-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-966140-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-966140-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9-966140-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-966140-5 often in real-time on the comparison pages.
What if I can't find stock of 9-966140-5?
You can fill out our help required form which you can use to request a quote for 9-966140-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.