Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.38
|
4
in stock
|
Buy Now | |
TTI Europe
from US$3.01
|
6,580
in stock
|
Buy Now | |
Boersig
from US$5.30
|
4,442
in stock
|
Buy Now | |
Future Electronics
from US$3.95
|
4,066
in stock
|
Buy Now | |
element14
from US$5.92
|
3,737
in stock
|
Buy Now | |
Farnell
from US$5.16
|
3,737
in stock
|
Buy Now | |
Rapid Electronics
from US$4.65
|
548
in stock
|
Buy Now | |
Chip One Stop
from US$3.68
|
548
in stock
|
Buy Now | |
Distrelec
from US$4.06
|
548
in stock
|
Buy Now | |
Conrad
from US$6.52
|
286
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.02
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,940
in stock
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$7.07
|
-
|
Buy Now | |
TE Store
from US$4.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 18 |
Number of Positions | 18 |
Number of Rows | 3 |
Tab Width | 2.8mm, .11in |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Length | 1.811in, 46mm |
Width | .791in, 20.3mm |
Profile Height from PCB | 26.2mm, 1.031in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 112 |
Packaging Type | Tray |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 149°F, 185°F, 80°C, 194°F, 158°F, 70°C, 100°C, 65°C |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
18 Position Through Hole Triple Row Right Angle Tab Contact Timer Connector | Future Electronics |
HEADER, R/A, JR. POWER TIMER, 18 WAY | element14 |
TE 9-966140-1 MCP Tab Header PCB Mount Right Angle 3.5mm Pitch Tin 3 x 6P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn MESSERLEISTE 18P | Distrelec |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
Junior Power Timer 2.8 18W plug header | RS |
Rectangular Conn, Header, 18Pos, 3Row | Newark Electronics |
Conn Wire to Board HDR 18 POS 3.5mm Solder RA Thru-Hole Tray | Avnet Abacus |
Conn Timer Connector HDR 18 POS 5mm Solder RA Thru-Hole Tray | Avnet America |
PCB Header, Black, Tin, Pitch 3.5000 mm, AC Voltage 24 V, AMP Series | TE Connectivity 9-966140-1 | RS Americas |
MESSERLEISTE 18P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 18 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 18 | Amp Mcp Unsealed Header | Part Number: 9-966140-1 | Internal Number: 9-966140-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 18Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 9-966140-1?
Additional datasheets, footprints and schematics for 9-966140-1 are listed on our Part Details page. You can also find images and similar parts to 9-966140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-966140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-966140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-966140-1 fall under?
The 9-966140-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 9-966140-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-966140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-966140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-966140-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, element14 and Farnell have stock available or on a lead time for 9-966140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-966140-1 often in real-time on the comparison pages.
What if I can't find stock of 9-966140-1?
You can fill out our help required form which you can use to request a quote for 9-966140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.