Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
17,528
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
48,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
17,528
in stock
|
Buy Now | |
element14
from US$0.08
|
17,528
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Wire Size Search | .85mm², .75mm², 17AWG, 18AWG, 19AWG, 1mm², .5mm², .6mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
TIMER CONT. FMALE AWG20-17 | TTI Europe |
JUNIOR POWER TIMER CONTACT | Boersig |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
CRIMP CONTACT, SKT, JPT, 17-20 AWG | element14 |
Automotive Conn JUN-POW-TIM CONT Reel of 4000 | Rapid Electronics |
TE Connectivity JPT A REC 2.8 Contact SRC Sn Automotive | Distrelec |
JUN-POW-TIM KONTAKT | Heilind Electronics |
20-17 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Junior Power Timer Contact Receptacle Terminal, 2.8 mm width, .8mm thick, low power terminal transmits, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Junior Power Timer Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 964284-2?
Additional datasheets, footprints and schematics for 964284-2 are listed on our Part Details page. You can also find images and similar parts to 964284-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964284-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964284-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964284-2 fall under?
The 964284-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964284-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964284-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964284-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964284-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 964284-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964284-2 often in real-time on the comparison pages.
What if I can't find stock of 964284-2?
You can fill out our help required form which you can use to request a quote for 964284-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.