Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
650
in stock
|
Buy Now | |
element14
from US$0.83
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Positions |
For Use With | AMP Junior Power Timer Series Automotive Socket Contacts |
Voltage Rating | 12VDC |
RoHS Compliant | Yes |
Automotive Housing, Receptacle, 9Pos Rohs Compliant: Yes |Te Connectivity 444313-1 | Newark Electronics |
9 POS 3 ROW HOUSING ASSEMBLY FOR FEMALE TERMINALS | Future Electronics |
Conn Housing RCP 9 POS Crimp ST Panel Mount | Avnet America |
HSG. ASS'Y 9 POSN. COM. | Boersig |
Where can I find additional details, specifications and documents for a 444313-1?
Additional datasheets, footprints and schematics for 444313-1 are listed on our Part Details page. You can also find images and similar parts to 444313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444313-1 fall under?
The 444313-1 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 444313-1 when available in the Automotive Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 444313-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 444313-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 444313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444313-1 often in real-time on the comparison pages.
What if I can't find stock of 444313-1?
You can fill out our help required form which you can use to request a quote for 444313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.