Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | 3 |
---|---|
Body Material | PA |
Color | Black |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | .11in, 2.8mm |
Length | .772in, 19.6mm |
Height | .886in, 22.5mm |
Centerline (Pitch) | .244in, 6.2mm |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Row-to-Row Spacing | .228in, 5.8mm |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Junior Power Timer 4W receptacle housing | RS |
Automotive Connectors 4P Hsg F/Junior Timer Blk |Amp Te Connectivity 365060-3 | Newark Electronics |
Automotive Connectors 4P HSG F/JUNIOR TIMER BLK | Rapid Electronics |
Conn Housing RCP 4 POS 6.2mm Crimp ST | Avnet America |
Junior Timer Series, 4 Way Cable Mount Socket Housing | TE Connectivity 365060-3 | RS Americas |
Where can I find additional details, specifications and documents for a 365060-3?
Additional datasheets, footprints and schematics for 365060-3 are listed on our Part Details page. You can also find images and similar parts to 365060-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365060-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365060-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365060-3 fall under?
The 365060-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 365060-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365060-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 365060-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365060-3 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 365060-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365060-3 often in real-time on the comparison pages.
What if I can't find stock of 365060-3?
You can fill out our help required form which you can use to request a quote for 365060-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.