Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Natural |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | .248in, 6.3mm, 2.8mm, .11in |
Width | .685in, 17.4mm |
Height | 26.1mm, 1.028in |
Length | 37mm, 1.457in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .362in, 9.2mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Row-to-Row Spacing | .217in, 5.5mm |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 284101-1?
Additional datasheets, footprints and schematics for 284101-1 are listed on our Part Details page. You can also find images and similar parts to 284101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284101-1 fall under?
The 284101-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284101-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284101-1 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Richardson RFPD have stock available or on a lead time for 284101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284101-1 often in real-time on the comparison pages.
What if I can't find stock of 284101-1?
You can fill out our help required form which you can use to request a quote for 284101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.