284677-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

HOUSING 4 W FOR JPT CONTACT -

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Natural
Number of Rows 2
Number of Positions 4
Mating Tab Width .11in, 2.8mm
Width 17mm, .669in
Height 25mm, .984in
Length 20mm, .787in
Nominal Voltage Architecture 24V, 12V
Operating Voltage 24VDC
Centerline (Pitch) .197in, 5mm
Polarized Yes
Terminal Position Assurance No
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Box
Connector System Wire-to-Wire
Row-to-Row Spacing 5mm, .197in
Primary Locking Feature On the Terminal
Hybrid Connector No
Sealable No
Connector Style Housing for female terminals
Strain Relief No
Operating Temperature Range -22 – 221°F, -30 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284677-1?

Additional datasheets, footprints and schematics for 284677-1 are listed on our Part Details page. You can also find images and similar parts to 284677-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284677-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284677-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284677-1 fall under?

The 284677-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 284677-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284677-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 284677-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284677-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 284677-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284677-1 often in real-time on the comparison pages.

What if I can't find stock of 284677-1?

You can fill out our help required form which you can use to request a quote for 284677-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay