Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | .189in, .11in, 2.8mm, 4.8mm |
Width | 24mm, .945in |
Height | 38.5mm, 1.516in |
Length | 29.8mm, 1.173in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 8.5mm, .335in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .335in, 8.5mm |
Sealable | No |
Strain Relief | No |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 444020-8?
Additional datasheets, footprints and schematics for 444020-8 are listed on our Part Details page. You can also find images and similar parts to 444020-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444020-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444020-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444020-8 fall under?
The 444020-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 444020-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444020-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 444020-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444020-8 have stock available?
There is no stock from authorised distributors for 444020-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444020-8 often in real-time on the comparison pages.
What if I can't find stock of 444020-8?
You can fill out our help required form which you can use to request a quote for 444020-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.