Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
2,397
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,250
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
2,250
in stock
|
Buy Now | |
element14
from US$0.19
|
1,432
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,432
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Length | .449in, 11.4mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
JUN-POW-TIM GEH 2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1355390-1 | Internal Number: 1355390-1 | TE Connectivity | TE Store |
Automotive Connectors JUN-POW-TIM GEH 2P | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 2P | Distrelec |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
Automotive Housing, Receptacle, 2Pos | Newark Electronics |
JPT timer 2.8 2 way receptacle housing | RS |
2 Position Rectangular Housing Connector Receptacle Black 0.197 (5.00mm)" | Future Electronics |
Conn Housing RCP 2 POS 5mm Crimp ST Bag | Avnet America |
JPT timer 2.8 2 way receptacle housing | TE Connectivity 1355390-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1355390-1?
Additional datasheets, footprints and schematics for 1355390-1 are listed on our Part Details page. You can also find images and similar parts to 1355390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355390-1 fall under?
The 1355390-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1355390-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355390-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 1355390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355390-1 often in real-time on the comparison pages.
What if I can't find stock of 1355390-1?
You can fill out our help required form which you can use to request a quote for 1355390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.