Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,260
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
89,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
32,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
25,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
12,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
8,023
in stock
|
Buy Now | |
element14
from US$0.28
|
8,023
in stock
|
Buy Now | |
Farnell
from US$0.29
|
8,023
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,164
in stock
|
Buy Now | |
Conrad
from US$0.09
|
2,429
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 30A |
Crimp Type | F-Crimp |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 17AWG, 1.5mm², 13AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 3mm, .087 – .118in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3200 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
JUN-POW-TIM KONTAKT | TTI Europe |
TE Connectivity - AMP JPT A REC 2.8 Contact SRC Sn | Distrelec |
Rect Pwr Contact, Socket, Crimp | Newark Electronics |
RECT PWR CONTACT, SOCKET, CRIMP | element14 |
Contact female crimp 1-2.5mm² JP Timer | RS |
Contact | Transfer Multisort Elektronik |
JPT A Rec 2.8 Contact SRC SnThis text is machine translated. | Conrad |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Junior Power Timer PCB Conn Contact, Female, Crimp, Tin Plating 13 to 17 AWG | TE Connectivity 965999-2 | RS Americas |
JUNIOR POWER TIMER CONTACT | Boersig |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 965999-2?
Additional datasheets, footprints and schematics for 965999-2 are listed on our Part Details page. You can also find images and similar parts to 965999-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965999-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965999-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965999-2 fall under?
The 965999-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 965999-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965999-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 965999-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965999-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 965999-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965999-2 often in real-time on the comparison pages.
What if I can't find stock of 965999-2?
You can fill out our help required form which you can use to request a quote for 965999-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.