Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
108,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
80,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
80,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
36,000
in stock
|
Buy Now | |
element14
from US$0.14
|
11,175
in stock
|
Buy Now | |
Farnell
from US$0.10
|
11,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .063in, 1.6mm |
Typical Current Rating | 10A |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MICRO TIMER2 CONT. FMALE | TTI Europe |
Automotive Conn CONT RCPT .05-1.0 Reel of 4000 | Rapid Electronics |
TE Connectivity MT2 A REC 1.6 Contact SWS Sn Automotive | Distrelec |
MICRO TIM2 KONTAKT | Boersig |
CRIMP CONTACT, SKT, 17-20 AWG | element14 |
Contact, Micro-Timer Ii Series, Socket, 20 Awg, 17 Awg, Crimp, Copper Rohs Compliant: Yes |Amp Te Connectivity 964274-2 | Newark Electronics |
Micro Timer II crimp receptacle,17-20AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-Timer II Series |
RoHS: | Unknown |
Product Range | Micro-Timer II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro-Timer II Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 964274-2?
Additional datasheets, footprints and schematics for 964274-2 are listed on our Part Details page. You can also find images and similar parts to 964274-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964274-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964274-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964274-2 fall under?
The 964274-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964274-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964274-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964274-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964274-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and element14 have stock available or on a lead time for 964274-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964274-2 often in real-time on the comparison pages.
What if I can't find stock of 964274-2?
You can fill out our help required form which you can use to request a quote for 964274-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.